Search
Filters

PS1420P02CT

AUDIO PIEZO TRANSDUCER 30V TH
Manufacturer: TDK Corporation
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
185+
€0.245
€45.288
470+
€0.193
€90.522
1,555+
€0.174
€270.104
Availability: 25,298 In Stock
This product has a minimum quantity of 185
The PS1420P02CT is defined as Alarms, Buzzers, and Sirens ,included in Audio Products group. The designer and manufactured of PS1420P02CT is TDK Corporation. It is available in WIN SOURCE Shenzhen warehouse. The storage code of PS1420P02CT is 280647. More detailed data for PS1420P02CT, feel free to contact us.
Products specifications
Categories Audio Products
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 5V
Voltage Range 30V (Max)
Frequency 2kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 70dB @ 5V, 10cm
Port Location Top
Temperature Range - Operating -10°C to 70°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.500" (12.70mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106923-PS1420P02CT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Audio Products
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 5V
Voltage Range 30V (Max)
Frequency 2kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 70dB @ 5V, 10cm
Port Location Top
Temperature Range - Operating -10°C to 70°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.500" (12.70mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106923-PS1420P02CT
PS1420P02CT Price

PS1420P02CT Datasheet
PS1420P02CT Application

PS1420P02CT Replacement
PS1420P02CT Pdf

PS1420P02CT Pinout
PS1420P02CT Image

PS1420P02CT Picture
PS1420P02CT In Stock

PS1420P02CT Distributor
PS1420P02CT Alarms, Buzzers, and Sirens

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRI-STATE 8DIP GW
202
IC INVERTER/BUFF DRVR 30MA 14DIP
2396
HEXFET POWER MOSFET
159
4A Integrated Switch Synchronous Buck Regulator with Frequency Programmable up to 4MHz
500
IC OPAMP GP 2.8MHZ 14DIP
3889