Search
Filters

SIT1602AI-22-33E-54.000000G

Part No :
SIT1602AI-22-33E-54.000000G
Manufacturer :
Catalog :
Oscillators
Description :
OSC MEMS 54.0000MHZ H/LV-CMOS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,534 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Crystals, Oscillators, Resonators
Manufacturer SiTIME
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Frequency 54MHz
Purpose Enable/Disable
Output HCMOS, LVCMOS
Supply Voltage - Operating 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
Current - Supply (Disable) (Max) 4mA
Win Source Part Number 1096513-SIT1602AI-22-33E-54.000000G
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
SiTIME SIT1602AI-22-33E-54.000000G is available at WIN SOURCE. Please review product page below for detailed information, including SIT1602AI-22-33E-54.000000G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SIT1602AI-22-33E-54.000000G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Crystals, Oscillators, Resonators
Manufacturer SiTIME
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Frequency 54MHz
Purpose Enable/Disable
Output HCMOS, LVCMOS
Supply Voltage - Operating 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
Current - Supply (Disable) (Max) 4mA
Win Source Part Number 1096513-SIT1602AI-22-33E-54.000000G
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIT1602AI-22-33E-54.000000G
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
SIT1602AI-22-33E-54.000000G Price

SIT1602AI-22-33E-54.000000G Datasheet
SIT1602AI-22-33E-54.000000G Application

SIT1602AI-22-33E-54.000000G Replacement
SIT1602AI-22-33E-54.000000G Pdf

SIT1602AI-22-33E-54.000000G Pinout
SIT1602AI-22-33E-54.000000G Image

SIT1602AI-22-33E-54.000000G Picture
SIT1602AI-22-33E-54.000000G In Stock

SIT1602AI-22-33E-54.000000G Distributor
SIT1602AI-22-33E-54.000000G Oscillators

Image
Mfr.Part No
Description
Stock
IC ADC 14BIT 2CH 20SSOP
2056
IC FPGA 104 I/O 132CSBGA / CPLD MachXO2 Family 1.2V 132-Pin CSBGA Tray
2
IC INVERTER DUAL 8-INPUT 48TSSOP
34
N-CHANNEL ENHANCEMENT MODE MOSFET
1002
Low Voltage Octal Latch with 3-STATE Outputs | IC LATCH OCTAL LV 3STATE 20TSSOP
349
CMOS SyncFIFOO 256 x 18, 512 x 18, 1024 x 18, 2048 x 18 and 4096 x 18
46
QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
2
IC LED DRIVER 48CH 56QFN / 48-Channel, 16-Bit ES-PWM LED Driver
528

Top Sellers