Search
Filters

MENB1010A0903F02

Part No : MENB1010A0903F02
Catalog : ACDC Desktop,Wall Adapters
Description : POWER SUPPLY SWITCHER 1.1W 9V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series MENB1010
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Voltage - Output 9V
Current - Output (Maximum) 1.1A
Power (Watts) 9.9W
No Load Power Consumption 300mW (Maximum)
Polarization Positive Center
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 40°C
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Dimension 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm)
Approvals CE, cURus
Input Connector IEC 320-C14
Cord Length 59" (1.50m)
Weight 0.243 lb (110.22g)
Win Source Part Number 773779-MENB1010A0903F02
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
SL Power Electronics Manufacture of Condor/Ault Brands MENB1010A0903F02 is available at WIN SOURCE. Please review product page below for detailed information, including MENB1010A0903F02 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MENB1010A0903F02 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series MENB1010
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Voltage - Output 9V
Current - Output (Maximum) 1.1A
Power (Watts) 9.9W
No Load Power Consumption 300mW (Maximum)
Polarization Positive Center
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 40°C
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Dimension 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm)
Approvals CE, cURus
Input Connector IEC 320-C14
Cord Length 59" (1.50m)
Weight 0.243 lb (110.22g)
Win Source Part Number 773779-MENB1010A0903F02
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MENB1010A0903F02
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
MENB1010A0903F02 Price

MENB1010A0903F02 Datasheet
MENB1010A0903F02 Application

MENB1010A0903F02 Replacement
MENB1010A0903F02 Pdf

MENB1010A0903F02 Pinout
MENB1010A0903F02 Image

MENB1010A0903F02 Picture
MENB1010A0903F02 In Stock

MENB1010A0903F02 Distributor
MENB1010A0903F02 ACDC Desktop,Wall Adapters

Image
Mfr.Part No
Description
Stock
IC OP AMP GP 5.5MHZ RRIO SOT23-5
2288
5; 0.55-1.8; 6; 10.8
22
MOSFET P-CH 30V 3A SOT223
2282
Low Profile, High Current IHLP® Inductors
130
CAP CER 4.7UF 25V X5R 0805
1518
OPTOISO 7.5KV TRANS W/BASE 6SMD
557

Top Sellers