Search
Filters

AS12AH

SWITCH SLIDE SPDT 0.4VA 28V
Manufacturer: NKK Switches
rohs
Availability: 1,209 In Stock
The AS12AH,offered by NKK Switches factory, is a Slide Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of AS12AH is 59201 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Tray
Status Active
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 28V
Voltage Rating - DC 28V
Actuator Type Standard
Actuator Length 2.50mm
Contact Finish Gold
Mounting Through Hole, Right Angle
Termination Style PC Pin
Features Epoxy Sealed Terminals
Actuator Material Polyamide (PA), Nylon, Glass Filled
Switch Travel 2.50mm
Temperature Range - Operating -30°C to 85°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Operating Force 260gf
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 199282-AS12AH
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Tray
Status Active
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 28V
Voltage Rating - DC 28V
Actuator Type Standard
Actuator Length 2.50mm
Contact Finish Gold
Mounting Through Hole, Right Angle
Termination Style PC Pin
Features Epoxy Sealed Terminals
Actuator Material Polyamide (PA), Nylon, Glass Filled
Switch Travel 2.50mm
Temperature Range - Operating -30°C to 85°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Operating Force 260gf
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 199282-AS12AH
AS12AH Price

AS12AH Datasheet
AS12AH Application

AS12AH Replacement
AS12AH Pdf

AS12AH Pinout
AS12AH Image

AS12AH Picture
AS12AH In Stock

AS12AH Distributor
AS12AH Slide Switches

Image
Mfr.Part No
Description
Stock
LM5069 Positive High Voltage Hot Swap / Inrush Current Controller with Power Limiting
1
IC DRVR HALF BRDG SELF-OSC 8-DIP
5327
IC REG BUCK ADJ 0.5A SYNC 10USMD
198
Low Power, High Speed and Slew Rate Limited, Full Duplex, RS-485/RS-422 Transceivers
14570
DIODE ARRAY GP 240V 225MA SOT23
2000
Negative 48V Hot Swap Controller
10