Search
Filters

1F3TA

Part No :
1F3TA
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 1A R-1
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package R-1
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1001920-1F3TA
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The SMC Diode Solutions 1F3TA is a Standard diodes, encapsulated in R-1 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.3V @ 1A, separately. The highest operating temperature of the 1F3TA is -65°C to 150°C. It can deliver 1A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package R-1
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1001920-1F3TA
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1F3TA
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
1F3TA Price

1F3TA Datasheet
1F3TA Application

1F3TA Replacement
1F3TA Pdf

1F3TA Pinout
1F3TA Image

1F3TA Picture
1F3TA In Stock

1F3TA Distributor
1F3TA Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 200V 4A DPAK
338
N-Channel Logic Level PWM Optimized UltraFET Trench Power MOSFETs
150
DIODE ZENER 6.8V 1W DO41
545
P-Channel 2.5-V (G-S) MOSFET
177
IC RX AM/FM/WB RADIO 20UQFN
94

Top Sellers