Search
Filters

20CJQ100TR

Part No :
20CJQ100TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 100V SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,306 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Voltage - Forward (Vf) (Max) @ If 850mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1003007-20CJQ100TR
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The 20CJQ100TR, designed by SMC Diode Solutions , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 100V and 850mV @ 1A ,respectively. Its reverse leakage current is typically 500μA @ 100V. The device is offered in SOT-223 Reel - TR and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Voltage - Forward (Vf) (Max) @ If 850mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1003007-20CJQ100TR
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 20CJQ100TR
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
20CJQ100TR Price

20CJQ100TR Datasheet
20CJQ100TR Application

20CJQ100TR Replacement
20CJQ100TR Pdf

20CJQ100TR Pinout
20CJQ100TR Image

20CJQ100TR Picture
20CJQ100TR In Stock

20CJQ100TR Distributor
20CJQ100TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Power MOSFET
38
MOSFET N CH 40V 120A D2PAK
1805
Diode Schottky 100V 5A 3-Pin(2+Tab) TO-252 T/R / DIODE ARRAY SCHOTTKY 100V TO252
99
DIGITALLY CONTROLLED AUDIO PROCESSOR
44
IC REG CTRLR BUCK 8SOIC
4442
IC FPGA 540 I/O 900FBGA
15

Top Sellers