Search
Filters

3.0SMCJ36ATR

Part No :
3.0SMCJ36ATR
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 36VWM 58.1VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 51.6A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC (DO-214AB)
Win Source Part Number 1004816-3.0SMCJ36ATR
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
The 3.0SMCJ36ATR ,from SMC Diode Solutions, is a 3000W (3kW) Zener diodes, package in a SMC (DO-214AB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 3.0SMCJ36ATR is 36V volts. The minimum breakdown voltage is given for 40V. It can support the clamping voltage and peak pulse current of up to 58.1V and 51.6A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 51.6A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC (DO-214AB)
Win Source Part Number 1004816-3.0SMCJ36ATR
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3.0SMCJ36ATR
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
3.0SMCJ36ATR Price

3.0SMCJ36ATR Datasheet
3.0SMCJ36ATR Application

3.0SMCJ36ATR Replacement
3.0SMCJ36ATR Pdf

3.0SMCJ36ATR Pinout
3.0SMCJ36ATR Image

3.0SMCJ36ATR Picture
3.0SMCJ36ATR In Stock

3.0SMCJ36ATR Distributor
3.0SMCJ36ATR TVS - Diodes

Image
Mfr.Part No
Description
Stock
High Precision + 2.5 Volt Reference
76
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
8
SLEEVING 3/8"ID PA BRAID 100' BK
197
16-A, 4.5-V to 14-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TurboTrans
3
IC EEPROM 256KBIT 20MHZ 8SOP-J
328
16-BIT LOW VOLTAGE ROMLESS MCU WITH MAC
285

Top Sellers