Search
Filters

30WQ04FNTR

Part No : 30WQ04FNTR
Manufacturer : SMC Diode Solutions
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,011 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Capacitance @ Vr, F 189pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package DPAK
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1004925-30WQ04FNTR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The SMC Diode Solutions 30WQ04FNTR is a Schottky diodes, encapsulated in DPAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 530mV @ 3A, separately. The highest operating temperature of the 30WQ04FNTR is -40°C to 150°C. It can deliver 2mA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Capacitance @ Vr, F 189pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package DPAK
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1004925-30WQ04FNTR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 30WQ04FNTR
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
30WQ04FNTR Price

30WQ04FNTR Datasheet
30WQ04FNTR Application

30WQ04FNTR Replacement
30WQ04FNTR Pdf

30WQ04FNTR Pinout
30WQ04FNTR Image

30WQ04FNTR Picture
30WQ04FNTR In Stock

30WQ04FNTR Distributor
30WQ04FNTR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Hex buffer/line driver 3-State
480
IC SYSTEM LENS DRIVER 75UCSP
300
N-Channel Enhancement Mode MOSFET
80
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
163
IC REG LDO 0.8V 3A TO263-5
2

Top Sellers