Search
Filters

MBRF2080CTP

Part No :
MBRF2080CTP
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 80V ITO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,350 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 54 pct.
Popularity Medium
Win Source Part Number 1072639-MBRF2080CTP
Case / Package ITO-220AB
Mounting Through Hole
Operating Temperature - Junction -55°C to 150°C
Current - Reverse Leakage @ Vr 1mA @ 80V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 750mV @ 10A
Voltage - DC Reverse (Vr) (Max) 80V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer SMC Diode Solutions
Categories Discrete Semiconductor Products
The MBRF2080CTP, designed by SMC Diode Solutions , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 80V and 750mV @ 10A ,respectively. Its reverse leakage current is typically 1mA @ 80V. The device is offered in ITO-220AB Tube/Rail and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 54 pct.
Popularity Medium
Win Source Part Number 1072639-MBRF2080CTP
Case / Package ITO-220AB
Mounting Through Hole
Operating Temperature - Junction -55°C to 150°C
Current - Reverse Leakage @ Vr 1mA @ 80V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 750mV @ 10A
Voltage - DC Reverse (Vr) (Max) 80V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer SMC Diode Solutions
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBRF2080CTP
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
MBRF2080CTP Price

MBRF2080CTP Datasheet
MBRF2080CTP Application

MBRF2080CTP Replacement
MBRF2080CTP Pdf

MBRF2080CTP Pinout
MBRF2080CTP Image

MBRF2080CTP Picture
MBRF2080CTP In Stock

MBRF2080CTP Distributor
MBRF2080CTP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP Tray
80
64Kb Serial 5V F-RAM Memory
311
Low-Cost, Wide Input Range, Step-Down Controllers with Foldback Current Limit
IC CLK BUFFER 3:10 200MHZ 32QFN
3854
TRIPLE VOLTAGE REGULATOR
1190
IC MPU I.MX31 532MHZ 457MAPBGA
11
15 MHz Rail-to-Rail Operational Amplifiers
1297
Low power mixers/oscillators for hyperband tuners

Top Sellers