Search
Filters

MURF860

Part No : MURF860
Manufacturer : SMC Diode Solutions
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A ITO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,552 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package ITO-220AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1081188-MURF860
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The SMC Diode Solutions MURF860 is a Standard diodes, encapsulated in ITO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.2V @ 8A, separately. The highest operating temperature of the MURF860 is -55°C to 150°C. It can deliver 8A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package ITO-220AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1081188-MURF860
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MURF860
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
MURF860 Price

MURF860 Datasheet
MURF860 Application

MURF860 Replacement
MURF860 Pdf

MURF860 Pinout
MURF860 Image

MURF860 Picture
MURF860 In Stock

MURF860 Distributor
MURF860 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Octal D-type Flip-Flops (with 3-state outputs),Octal D-type Flip-flops (with inverted 3-state outputs)
3
1.8V Drive Nch+SBD MOSFET
331
OPTOISO 3.75KV TRANS W/BASE 8SO
87
IC CHARGER LI-ION 10-DFN
76
Single wire CAN transceiver
168
IC REG BUCK ADJ 0.5A 8SOPWRPAD
8503
FIXED IND 680NH 2.62A 50 MOHM
688

Top Sellers