Search
Filters

SMAJ120ATR

Part No :
SMAJ120ATR
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 120VWM 193VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 120V
Minimum Breakdown Voltage 133V
Max Clamping Voltage 193V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097385-SMAJ120ATR
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
The SMAJ120ATR ,from SMC Diode Solutions, is a 400W Zener diodes, package in a SMA (DO-214AC) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMAJ120ATR is 120V volts. The minimum breakdown voltage is given for 133V. It can support the clamping voltage and peak pulse current of up to 193V and 2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 120V
Minimum Breakdown Voltage 133V
Max Clamping Voltage 193V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097385-SMAJ120ATR
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ120ATR
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
SMAJ120ATR Price

SMAJ120ATR Datasheet
SMAJ120ATR Application

SMAJ120ATR Replacement
SMAJ120ATR Pdf

SMAJ120ATR Pinout
SMAJ120ATR Image

SMAJ120ATR Picture
SMAJ120ATR In Stock

SMAJ120ATR Distributor
SMAJ120ATR TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 44MHZ RRO 16SSOP / Op Amp Quad Wideband Amplifier R-R I/O 5.5V 16-Pin SSOP T/R
25
IC I/O EXPANDER I2C 16B 24TSSOP
434
IC BUFF/DVR TRI-ST DUAL 20SOIC
248
IC SUPERVISOR MPU 4.38V 8-SOIC
308
IC ADC 8BIT SRL OUT 8-SOIC
1542
IC BILATERAL SWITCH QUAD 14-DIP
340
DUAL LOW-NOISE OPERATIONAL AMPLIFIERS(DUAL POWER SUPPLY TYPE)
217
NPN SILICON TRIPLE DIFFUSED TRANSISTOR MP-3
123

Top Sellers