Search
Filters

D2F-01L

SWITCH SNAP ACTION SPDT 100MA
Manufacturer: Omron
rohs
Rated 5/5 based on 1 customer reviews
The D2F-01L is defined as Snap Action,Limit Switches ,included in Switches group. The designer and manufactured of D2F-01L is Omron. It is available in WIN SOURCE Shenzhen warehouse. The storage code of D2F-01L is 104688. More detailed data for D2F-01L, feel free to contact us.
Quantity
Price
Ext. Price
1+
€0.740
€0.636
Availability: 660 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 60 pcs
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 100mA (DC)
Voltage Rating - DC 30V
Actuator Type Lever, Straight
Mounting Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force, Torque 80gf
Release Force 5gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.022" (0.55mm)
Operating Position 0.268" (6.8mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 30,000 Cycles
Temperature Range - Operating -25°C to 65°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083779-D2F-01L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 100mA (DC)
Voltage Rating - DC 30V
Actuator Type Lever, Straight
Mounting Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force, Torque 80gf
Release Force 5gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.022" (0.55mm)
Operating Position 0.268" (6.8mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 30,000 Cycles
Temperature Range - Operating -25°C to 65°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083779-D2F-01L
D2F-01L Price

D2F-01L Datasheet
D2F-01L Application

D2F-01L Replacement
D2F-01L Pdf

D2F-01L Pinout
D2F-01L Image

D2F-01L Picture
D2F-01L In Stock

D2F-01L Distributor
D2F-01L Snap Action,Limit Switches

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 10SON
33433
DUAL GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
16800
CMOS Asynchronous Serial Manchester Adapter (ASMA)
1
Optocoupler, Phototransistor Output, with Base Connection
200
N - CHANNEL 1000V - 2.3ohm - 5.4A - TO-247 PowerMESH MOSFET
113
Diagonal 8mm (Type 1/2) CCD Image Sensor for EIA Black-and-White Video Cameras
38
MOSFET N-CH 700V 7.5A D2PAK
15000
N-Channel Silicon MOSFET General-Purpose Switching Device
5999
DIODE ZENER 160V 5W DO214AA
12000