Search
Filters

V-156-1C25

SWITCH SNAP ACTION SPDT 15A 250V
Manufacturer: Omron
rohs
Quantity
Price
Ext. Price
25+
$2.090
$52.250
65+
$1.568
$101.920
215+
$1.411
$303.365
Availability: 900 In Stock
This product has a minimum quantity of 25
The V-156-1C25 is defined as Snap Action,Limit Switches ,included in Switches group. The designer and manufactured of V-156-1C25 is Omron. It is available in WIN SOURCE Shenzhen warehouse. The storage code of V-156-1C25 is 397048. More detailed data for V-156-1C25, feel free to contact us.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 15A (AC), 10A (DC)
Voltage Rating - AC 250V
Voltage Rating - DC 30V
Actuator Type Lever, Roller
Mounting Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection IP40
Operating Force, Torque 125gf
Release Force 14gf
Pretravel 0.157" (4.0mm)
Differential Travel 0.060" (1.5mm)
Overtravel 0.062" (1.6mm)
Operating Position 0.815" (20.7mm)
Mechanical Life 50,000,000 Cycles
Electrical Life 100,000 Cycles
Temperature Range - Operating -25°C to 80°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213800-V-156-1C25
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 15A (AC), 10A (DC)
Voltage Rating - AC 250V
Voltage Rating - DC 30V
Actuator Type Lever, Roller
Mounting Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection IP40
Operating Force, Torque 125gf
Release Force 14gf
Pretravel 0.157" (4.0mm)
Differential Travel 0.060" (1.5mm)
Overtravel 0.062" (1.6mm)
Operating Position 0.815" (20.7mm)
Mechanical Life 50,000,000 Cycles
Electrical Life 100,000 Cycles
Temperature Range - Operating -25°C to 80°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213800-V-156-1C25
V-156-1C25 Price

V-156-1C25 Datasheet
V-156-1C25 Application

V-156-1C25 Replacement
V-156-1C25 Pdf

V-156-1C25 Pinout
V-156-1C25 Image

V-156-1C25 Picture
V-156-1C25 In Stock

V-156-1C25 Distributor
V-156-1C25 Snap Action,Limit Switches

Image
Mfr.Part No
Description
Stock
IC OPAMP ZERO-DRIFT TSOT23-5
3738
IC FPGA 161 I/O 256FTBGA
1
IC OPAMP GP 4MHZ 8SOIC
1806
VOLTAGE SUP LOW CURRENT
9100
Super Capacitors
102