Search
Filters

a1225

Part No :
a1225
Manufacturer :
Catalog :
Solid State Relays
Description :
RELAY SSR 25A 120VAC AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,627 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Crydom Co.
Standard Package 20
Category Relays
Family Solid State Relays
Series 1
Packaging Bulk
Circuit SPST-NO (1 Form A)
Output Type AC Zero Cross
Load Current 25A
Voltage - Input 90 ~ 280VAC
Voltage - Load 24 ~ 140 V
Mounting Style Chassis Mount or Panel Mount
Termination Style Screw Terminal
Package Hockey Puck
Relay Type Relay
Catalog 1 Series
Win Source Part Number 057514-a1225
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The a1225 has been designed specifically as a Solid State Relays ,listed in Relays category. It is produced by Crydom Co. ,packaging utilizes environmentally ‘Green’ mold compound. The a1225 is available in our Philippines warehouse, its stock code is 32316 . Check a1225 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Crydom Co.
Standard Package 20
Category Relays
Family Solid State Relays
Series 1
Packaging Bulk
Circuit SPST-NO (1 Form A)
Output Type AC Zero Cross
Load Current 25A
Voltage - Input 90 ~ 280VAC
Voltage - Load 24 ~ 140 V
Mounting Style Chassis Mount or Panel Mount
Termination Style Screw Terminal
Package Hockey Puck
Relay Type Relay
Catalog 1 Series
Win Source Part Number 057514-a1225
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for a1225
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
a1225 Price

a1225 Datasheet
a1225 Application

a1225 Replacement
a1225 Pdf

a1225 Pinout
a1225 Image

a1225 Picture
a1225 In Stock

a1225 Distributor
a1225 Solid State Relays

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 500V 18A TO-220
1155
16-BIT FET BUS SWITCHES
8
LED 7SEG DISP .30" RED CA BLACK
50
MOSFET N-CH 650V 46A TO-247-3
30
IC FLASH 8MBIT 70NS 48TSOP
90
TRANS NPN PREBIAS/PNP 6TSSOP
7800
CAP ALUM 39000UF 20% 50V SNAP
81
Over Voltage Protection Controller Automotive 8-Pin TSOT-23 T/R / IC OVERVOLTAGE PROT TSOT23-8
11

Top Sellers