Search
Filters

G3VM-61A1

RELAY SSR SPST 60V 500MA 4DIP
Manufacturer: Omron
rohs
Availability: 1 In Stock
Omron G3VM-61A1 is available at WIN SOURCE. Please review product page below for detailed information, including G3VM-61A1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for G3VM-61A1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 2 Ohm
Load Current 500mA
Voltage - Input 1.15VDC
Voltage - Load 0 to 60 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 4-DIP
Relay Type Relay
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 067602-G3VM-61A1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 2 Ohm
Load Current 500mA
Voltage - Input 1.15VDC
Voltage - Load 0 to 60 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 4-DIP
Relay Type Relay
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 067602-G3VM-61A1
G3VM-61A1 Price

G3VM-61A1 Datasheet
G3VM-61A1 Application

G3VM-61A1 Replacement
G3VM-61A1 Pdf

G3VM-61A1 Pinout
G3VM-61A1 Image

G3VM-61A1 Picture
G3VM-61A1 In Stock

G3VM-61A1 Distributor
G3VM-61A1 Solid State Relays

Image
Mfr.Part No
Description
Stock
OCTAL D-TYPE LATCH WITH 3-STATE OUTPUTS
115
Fixed-Point Digital Signal Processor
17184
Current Mode PWM Controller for Both Forward and Flyback Converters
32
Bilateral switch
70375
DIODE SCHOTTKY 20V 1A SMA
7200
Simple 1.2A Linear Li-ion Battery Charger
6148
2.0A SBR Super Barrier Rectifier
50000