Search
Filters

PAA150

Part No : PAA150
Manufacturer : IXYS
Catalog : Solid State Relays
Description : RELAY OPTO 2 CHANNEL NO/NO 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 888 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer IXYS
Standard Package 50
Category Relays
Family Solid State Relays
Series PAA OptoMOS
Packaging Tube
Circuit DPST (2 Form A)
Output Type AC DC
On-State Resistance (Max) 7 Ohm
Load Current 250mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 250 V
Mounting Style Through Hole
Termination Style PC Pin
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-DIP
Relay Type Relay
Catalog PAA OptoMOS Series
Win Source Part Number 045551-PAA150
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The PAA150 is applied as Solid State Relays , with lead free finish/RoHS compliant ,designed and manufactured by IXYS. It can be found on Relays classification. It is stocked in our Philippines storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 267498.
Products specifications
ECAD Module
Manufacturer IXYS
Standard Package 50
Category Relays
Family Solid State Relays
Series PAA OptoMOS
Packaging Tube
Circuit DPST (2 Form A)
Output Type AC DC
On-State Resistance (Max) 7 Ohm
Load Current 250mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 250 V
Mounting Style Through Hole
Termination Style PC Pin
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-DIP
Relay Type Relay
Catalog PAA OptoMOS Series
Win Source Part Number 045551-PAA150
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PAA150
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
PAA150 Price

PAA150 Datasheet
PAA150 Application

PAA150 Replacement
PAA150 Pdf

PAA150 Pinout
PAA150 Image

PAA150 Picture
PAA150 In Stock

PAA150 Distributor
PAA150 Solid State Relays

Image
Mfr.Part No
Description
Stock
500mW, 2% Tolerance SMD Zener Diode
5000
IC DISPLAYPORT TO VGA 40HVQFN
342
IC OPAMP GP 2MHZ RRO SOT23-5
1702
FUSE BRD MNT 1A 125VAC/VDC AXIAL
7500
DIODE ZENER 60V 5W AXIAL
200

Top Sellers