The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PR22MA11NTZF

Part No PR22MA11NTZF
Manufacturer Sharp Microelectronics
Catalog Solid State Relays
Description RELAY SSR 120V 150MA 6-DIP
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
Pricing & Ordering $18.326 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$23.7800
$71.340
6+
$19.5120
$117.072
8+
$18.9020
$151.216
11+
$18.2920
$201.212
15+
$17.6820
$265.230
19+
$15.8530
$301.207
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,290 pieces
MOQ: 3 pcs
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
Categories Relays
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Circuit SPST-NO (1 Form A)
Output Type AC
Load Current 150mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 120 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Win Source Part Number 113716-PR22MA11NTZF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance

Description

The Sharp Microelectronics Relay is a SPST-NO (1 Form A) circuit relay that has a load current of 150mA and a voltage input of 1.2VDC. It has a voltage load range of 0 to 120V and is mounted through holes. The relay type is used in various applications and is packaged in a 6-DIP case. The relay has a medium popularity and a fake threat in the open market of 32%. The supply and demand status is balanced.