Search
Filters

TLP3546

PHOTOCOUPLER PHOTORELAY 6-DIP
rohs
Availability: 10 In Stock
Toshiba Semiconductor and Storage TLP3546 is available at WIN SOURCE. Please review product page below for detailed information, including TLP3546 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLP3546 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 200 mOhm
Load Current 2A
Voltage - Input 1.33VDC
Voltage - Load 0 to 100 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 056695-TLP3546
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 200 mOhm
Load Current 2A
Voltage - Input 1.33VDC
Voltage - Load 0 to 100 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 056695-TLP3546
TLP3546 Price

TLP3546 Datasheet
TLP3546 Application

TLP3546 Replacement
TLP3546 Pdf

TLP3546 Pinout
TLP3546 Image

TLP3546 Picture
TLP3546 In Stock

TLP3546 Distributor
TLP3546 Solid State Relays

Image
Mfr.Part No
Description
Stock
Fault-tolerant CAN transceiver
460
FIXED IND 3.3UH 6.94A 9 MOHM SMD
981
IC OPAMP GP 500KHZ RRO 8SOIC
204
IC COMPARATOR QUAD 14-SOP
59456
TWO-PHASE, SYNCHRONOUS BUCK CONTROLLER WITH INTEGRATED MOSFET DRIVERS
25