Search
Filters

1.5KE220ARL

Part No : 1.5KE220ARL
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 188VWM 388VC DO201
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 388V
Peak Pulse Current(Ippm) 26A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 625pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 1000492-1.5KE220ARL
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
The 1.5KE220ARL ,from STMicroelectronics, is a 1500W (1.5kW) Zener diodes, package in a DO-201 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. The rate stand-off voltage for the 1.5KE220ARL is 188V volts. The minimum breakdown voltage is given for 209V. It can support the clamping voltage and peak pulse current of up to 388V and 26A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 388V
Peak Pulse Current(Ippm) 26A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 625pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 1000492-1.5KE220ARL
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5KE220ARL
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
1.5KE220ARL Price

1.5KE220ARL Datasheet
1.5KE220ARL Application

1.5KE220ARL Replacement
1.5KE220ARL Pdf

1.5KE220ARL Pinout
1.5KE220ARL Image

1.5KE220ARL Picture
1.5KE220ARL In Stock

1.5KE220ARL Distributor
1.5KE220ARL TVS - Diodes

Image
Mfr.Part No
Description
Stock
Battery Protection Li-Ion/Li-Pol 6-Pin SOT-23 T/R
587
IC MCU 8BIT 16KB FLASH 20SOIC / 8-bit Atmel tinyAVR Microcontroller with 16K Byres In-System Programmable Flash
25
IC D-TYPE POS TRG SNGL 20DIP
225
Octal Buffer/Line Driver with 3−State Outputs
1
IC REG LDO 3.3V 0.15A 4X2SON
507
3.3V CMOS 16-BIT EDGE TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, 5 VOLT TOLERANT I/O, BUS-HOLD
8
IC BUFF/DVR TRI-ST DUAL 20SOP
1955

Top Sellers