Search
Filters

1.5KE250CARL

Part No :
1.5KE250CARL
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 213VWM 442VC DO201
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 78 pct.
Popularity Medium
Win Source Part Number 1000505-1.5KE250CARL
Case / Package DO-201
Mounting Through Hole
Capacitance @ Frequency 280pF @ 1MHz
Applications General Purpose
Power Dissipation - Pd 1500W (1.5kW)
Peak Pulse Current(Ippm) 23A (8/20μs)
Max Clamping Voltage 442V
Minimum Breakdown Voltage 237V
STAND-OFF Voltage (Vwm) 213V
Bidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Circuit Protection
The 1.5KE250CARL ,from STMicroelectronics, is a 1500W (1.5kW) Zener diodes, package in a DO-201 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. The rate stand-off voltage for the 1.5KE250CARL is 213V volts. The minimum breakdown voltage is given for 237V. It can support the clamping voltage and peak pulse current of up to 442V and 23A (8/20μs) , respectively.
Products specifications
ECAD Module
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 78 pct.
Popularity Medium
Win Source Part Number 1000505-1.5KE250CARL
Case / Package DO-201
Mounting Through Hole
Capacitance @ Frequency 280pF @ 1MHz
Applications General Purpose
Power Dissipation - Pd 1500W (1.5kW)
Peak Pulse Current(Ippm) 23A (8/20μs)
Max Clamping Voltage 442V
Minimum Breakdown Voltage 237V
STAND-OFF Voltage (Vwm) 213V
Bidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Circuit Protection
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5KE250CARL
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
1.5KE250CARL Price

1.5KE250CARL Datasheet
1.5KE250CARL Application

1.5KE250CARL Replacement
1.5KE250CARL Pdf

1.5KE250CARL Pinout
1.5KE250CARL Image

1.5KE250CARL Picture
1.5KE250CARL In Stock

1.5KE250CARL Distributor
1.5KE250CARL TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC GATE OR 1CH 2-INP SC-70-5
43
1.5A, 200kHz Step-Down Switching Regulator
1100
Precision Analog Voltage References
13
IC COMPARATOR DUAL 8-UFSON 2X2
35
IC DAC 10BIT R-R TSOT23-5
126

Top Sellers