Search
Filters

74LVC04ATTR

Part No : 74LVC04ATTR
Manufacturer : STMicroelectronics
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERTER ADV LV 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009103-74LVC04ATTR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The STMicroelectronics 74LVC04ATTR provides 6 independent Inverter, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 1.65 V to 3.6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of 74LVC04ATTR is 5.4ns @ 3.3V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009103-74LVC04ATTR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVC04ATTR
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
74LVC04ATTR Price

74LVC04ATTR Datasheet
74LVC04ATTR Application

74LVC04ATTR Replacement
74LVC04ATTR Pdf

74LVC04ATTR Pinout
74LVC04ATTR Image

74LVC04ATTR Picture
74LVC04ATTR In Stock

74LVC04ATTR Distributor
74LVC04ATTR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
FIXED IND 680NH 1.9A 45 MOHM SMD
4320
15A, 1000V Ultrafast Diode
43
Active Clamp Voltage Mode PWM Controller
846
+5.0V, ±15kV ESD-Protected, Fail-Safe,Hot-Swap, RS-485/RS-422 Transceivers | IC TXRX RS485/422 14-DIP
500
IC VREF SHUNT ADJ SOT23-5
460
32-bit ARM Cortex-M3 microcontroller; up to 32 kB flash and 8 kB SRAM; USB device
98

Top Sellers