Search
Filters

74LVX74TTR

Part No : 74LVX74TTR
Manufacturer : STMicroelectronics
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG DUAL 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 2μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009739-74LVX74TTR
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SN74LV74ARGYR;   74LVX74T;  SN74LV74ADGVR; 
STMicroelectronics 74LVX74TTR is available at WIN SOURCE. Please review product page below for detailed information, including 74LVX74TTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LVX74TTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 2μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009739-74LVX74TTR
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SN74LV74ARGYR;   74LVX74T;  SN74LV74ADGVR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVX74TTR
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
74LVX74TTR Price

74LVX74TTR Datasheet
74LVX74TTR Application

74LVX74TTR Replacement
74LVX74TTR Pdf

74LVX74TTR Pinout
74LVX74TTR Image

74LVX74TTR Picture
74LVX74TTR In Stock

74LVX74TTR Distributor
74LVX74TTR Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
TRANS NPN 2GHZ M33
4530
IC REG SWITCHD CAP INV 10UMAX
1089
MOSFET 2N-CH 25V 8A 8-SOIC
895
IC MCU 8BIT 64KB FLASH 44PLCC
68
100V, 2A Peak, High Frequency Half-Bridge Drivers with Adjustable Dead Time Control and PWM Input | IC HALF BRIDGE FET DRIVER 10TDFN
LED COB ES STAR WARM WHT STARBRD
23
THERMOSTAT 60 DEG NC TO-220
87

Top Sellers