Search
Filters

74LX1G04STR

Part No :
74LX1G04STR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC INVERTER LV SINGLE SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
225+
$0.225
$50.625
530+
$0.190
$100.700
815+
$0.185
$150.775
1,120+
$0.179
$200.480
1,450+
$0.173
$250.850
1,925+
$0.156
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 4.2ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1009751-74LX1G04STR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Medical
Alternative Parts
(Cross-Reference)
SN74LVC1G04MDBVREP;  NC7SZ04M5X_F40; PI74STX1G04TX;  
The STMicroelectronics 74LX1G04STR provides 1 independent Inverter, which is supplied in specified SOT-23-5 with SC-74A, SOT-753 dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of 74LX1G04STR is 4.2ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 4.2ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1009751-74LX1G04STR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Medical
Alternative Parts
(Cross-Reference)
SN74LVC1G04MDBVREP;  NC7SZ04M5X_F40; PI74STX1G04TX;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LX1G04STR
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
74LX1G04STR Price

74LX1G04STR Datasheet
74LX1G04STR Application

74LX1G04STR Replacement
74LX1G04STR Pdf

74LX1G04STR Pinout
74LX1G04STR Image

74LX1G04STR Picture
74LX1G04STR In Stock

74LX1G04STR Distributor
74LX1G04STR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC DUAL UART 3.3V W/FIFO 48-LQFP / UART 2-CH 64byte FIFO 3.3V 48-Pin LQFP T/R
100
32-Tap, Nonvolatile, Linear-Taper Digital Potentiometers
57
IC OPAMP GP 1MHZ 8SOIC
3527
IC FPGA 168 I/O 256FBGA
93
IC CTRLR HIGH SIDE PWR SW 4WLCSP
33669

Top Sellers