Search
Filters

BAL-NRF01D3

Part No : BAL-NRF01D3
Manufacturer : STMicroelectronics
Catalog : Balun
Description : TRANSFORMER BALUN 50OHM FLIPCHIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
175+
€0.257
€45.045
415+
€0.218
€90.387
640+
€0.212
€135.360
885+
€0.204
€180.806
1,140+
€0.198
€225.720
1,520+
€0.178
€270.864
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 30,565 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.54GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference
Insertion Loss (Max) 2.25dB
Return Loss (Min) 10dB
Mounting Surface Mount
Win Source Part Number 1022001-BAL-NRF01D3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient

The BAL-NRF01D3 is an ultra-miniature balun for RF applications developed by ST Microelectronics. The device package also integrates impedance matching network and harmonic filter. The impedance matching circuit of this device is also integrated into Nordic Semiconductor devices such as NRF51422-QFAA. In order to attain optimal RF performance levels, the device employs ST’s proprietary IPD technology on a conductive glass substrate. This balun device is ideal for use in RF, microwave and high frequency communication systems.    

BAL-NRF01D3 Ultra-miniature Balun Tutorial

Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.54GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference
Insertion Loss (Max) 2.25dB
Return Loss (Min) 10dB
Mounting Surface Mount
Win Source Part Number 1022001-BAL-NRF01D3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAL-NRF01D3
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
BAL-NRF01D3 Price

BAL-NRF01D3 Datasheet
BAL-NRF01D3 Application

BAL-NRF01D3 Replacement
BAL-NRF01D3 Pdf

BAL-NRF01D3 Pinout
BAL-NRF01D3 Image

BAL-NRF01D3 Picture
BAL-NRF01D3 In Stock

BAL-NRF01D3 Distributor
BAL-NRF01D3 Balun

Image
Mfr.Part No
Description
Stock
Dual, Low Power, Wideband, Low Noise, Rail-to-Rail Output, Operational Amplifiers
381
IC VREF SHUNT 2.5V 8SOIC
352
1 of 8 Data Selectors/Multiplexers (with 3-state outputs)
168
IC MOTOR DRIVER ON/OFF SOT89-5
500
IC REG BUCK ADJ 3A SYNC 16QFN
41
4-Channel LED Current Balance Controller
21
IC CTRLR VID QUICK-PWM 40-TQFN
655
SMD Efficient Fast Recovery Rectifier
1000