Search
Filters

BAT46SFILM

Part No : BAT46SFILM
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 100V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1022154-BAT46SFILM
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BAT54S;   BAT54SHMFH;  BAT54SHM; 
The BAT46SFILM, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 100V and 450mV @ 10mA ,respectively. The average value of the forward current is 150mA (DC). Its reverse leakage current is typically 5μA @ 75V. The device is offered in SOT-23-3 Reel - TR and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1022154-BAT46SFILM
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BAT54S;   BAT54SHMFH;  BAT54SHM; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT46SFILM
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
BAT46SFILM Price

BAT46SFILM Datasheet
BAT46SFILM Application

BAT46SFILM Replacement
BAT46SFILM Pdf

BAT46SFILM Pinout
BAT46SFILM Image

BAT46SFILM Picture
BAT46SFILM In Stock

BAT46SFILM Distributor
BAT46SFILM Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TVS DIODE 6.8VWM SOT665
7060
High End Stereo Audio Codec wi th System PMU
785
IC 18-BIT BUS TXCVR 64-TSSOP
285
MOSFET N-CH 600V 10A I2PAK
6
IC INVERTER DUAL 4-INPUT 20SOIC
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
33
BIPOLAR LINEAR INTEGRATED CIRCUIT (8CH HIGH-VOLTAGE SOURCE DRIVER)
59

Top Sellers