Search
Filters

BUL1203EFP

TRANS NPN 550V 5A TO-220FP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The BUL1203EFP from STMicroelectronics is NPN Transistors(BJT) - Single device , available on TO-220-3 Tube/Rail, with 9 @ 2A, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 550V, 1.5V @ 1A, 3A, 5A and 36W.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 550V
Max Vce (sat) 1.5V @ 1A, 3A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 9 @ 2A, 5V
Maximum Power Dissipation 36W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1025433-BUL1203EFP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 550V
Max Vce (sat) 1.5V @ 1A, 3A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 9 @ 2A, 5V
Maximum Power Dissipation 36W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1025433-BUL1203EFP
BUL1203EFP Price

BUL1203EFP Datasheet
BUL1203EFP Application

BUL1203EFP Replacement
BUL1203EFP Pdf

BUL1203EFP Pinout
BUL1203EFP Image

BUL1203EFP Picture
BUL1203EFP In Stock

BUL1203EFP Distributor
BUL1203EFP Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
943
CAP FILM 0.068UF 5% 250VDC 2416
2305
MOSFET N-CH 30V 100A LFPAK
6610
FET RF 65V 1.96GHZ H-36260-2
30
Ultra Small Temperature Switches with Pin Selectable Hysteresis
3497
IC MOSFET DRIVER DUAL 5A 8MSOP
332
2.5V to 6.0V Micropower CMOS Op Amp
3300
SCR PHASE CONT 400V 25A TO-48
14
DIODE SCHOTTKY 1200V 15A TO247-3
9