Search
Filters

BULB39D-1

Part No : BULB39D-1
Manufacturer : STMicroelectronics
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 450V 4A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 1025444-BULB39D-1
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating 150°C (TJ)
Maximum Power Dissipation 70W
Typical Gain (hFE) (Min) 10 @ 10mA, 5V
Collector Cut-off Current(Max) 100μA
Max Vce (sat) 1.1V @ 500mA, 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Maximum Current Collector 4A
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Cut Reel
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The BULB39D-1 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on D2PAK Cut Reel, with 10 @ 10mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 450V, 1.1V @ 500mA, 2.5A, 4A and 70W.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 1025444-BULB39D-1
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating 150°C (TJ)
Maximum Power Dissipation 70W
Typical Gain (hFE) (Min) 10 @ 10mA, 5V
Collector Cut-off Current(Max) 100μA
Max Vce (sat) 1.1V @ 500mA, 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Maximum Current Collector 4A
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Cut Reel
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BULB39D-1
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
BULB39D-1 Price

BULB39D-1 Datasheet
BULB39D-1 Application

BULB39D-1 Replacement
BULB39D-1 Pdf

BULB39D-1 Pinout
BULB39D-1 Image

BULB39D-1 Picture
BULB39D-1 In Stock

BULB39D-1 Distributor
BULB39D-1 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
LED LM231A WARM WHITE 2700K 2SMD
22450
IC REG LINEAR 5V 150MA 14HTSSOP
350
Quadruple ESD transient voltage suppressor
13952
5 Volt, Byte Alterable E2PROM
201
FUSE BOARD MOUNT 6A 24VDC 0603
6
MOSFET N-CH 30V 44A DPAK
223

Top Sellers