Search
Filters

BUW48

Part No : BUW48
Manufacturer : STMicroelectronics
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 60V 30A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,405 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 30A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.4V @ 4A, 40A
Maximum Power Dissipation 150W
Frequency - Transition 8MHz
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-218-3
Win Source Part Number 1025460-BUW48
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The BUW48 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on TO-218-3 Tube/Rail, rated for operation over temperature range from 175°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 1.4V @ 4A, 40A, 30A and 150W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 30A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.4V @ 4A, 40A
Maximum Power Dissipation 150W
Frequency - Transition 8MHz
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-218-3
Win Source Part Number 1025460-BUW48
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUW48
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
BUW48 Price

BUW48 Datasheet
BUW48 Application

BUW48 Replacement
BUW48 Pdf

BUW48 Pinout
BUW48 Image

BUW48 Picture
BUW48 In Stock

BUW48 Distributor
BUW48 Transistors(BJT) - Single

Top Sellers