Search
Filters

BYT30P-1000

Part No : BYT30P-1000
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 30A SOD93-2
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity Medium
Win Source Part Number 1025598-BYT30P-1000
Operating Temperature - Junction -40°C to 150°C
Case / Package SOD-93-2
Mounting Through Hole
Current - Reverse Leakage @ Vr 100μA @ 1000V
Reverse Recovery Time (trr) 165ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.9V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 1000V
Diode Type Standard
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics BYT30P-1000 is a Standard diodes, encapsulated in SOD-93-2 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.9V @ 30A, separately. The highest operating temperature of the BYT30P-1000 is -40°C to 150°C. It can deliver 30A average rectified current and 100μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity Medium
Win Source Part Number 1025598-BYT30P-1000
Operating Temperature - Junction -40°C to 150°C
Case / Package SOD-93-2
Mounting Through Hole
Current - Reverse Leakage @ Vr 100μA @ 1000V
Reverse Recovery Time (trr) 165ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.9V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 1000V
Diode Type Standard
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BYT30P-1000
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
BYT30P-1000 Price

BYT30P-1000 Datasheet
BYT30P-1000 Application

BYT30P-1000 Replacement
BYT30P-1000 Pdf

BYT30P-1000 Pinout
BYT30P-1000 Image

BYT30P-1000 Picture
BYT30P-1000 In Stock

BYT30P-1000 Distributor
BYT30P-1000 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
1A LOW DROPOUT VOLTAGE REGULATOR
850
DS36C278 Low Power Multipoint EIA-RS-485 Transceiver
434
Thermally-Enhanced High Power RF LDMOS FETs 130 W, 869 - 960 MHz
KIT EVAL FOR 42451 RF SWITCH
10
IC DSP FIXED-POINT 532-FCBGA
30
36-Mbit QDR® II SRAM Two-Word Burst Architecture
30

Top Sellers