Search
Filters

DVIULC6-2M6

Part No : DVIULC6-2M6
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 17VC 6VFQFPN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
325+
€0.150
€48.824
760+
€0.127
€96.608
1,175+
€0.123
€144.835
1,615+
€0.119
€192.850
2,085+
€0.116
€240.943
2,780+
€0.104
€289.131
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,000 pieces can ship immediately
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 1035621-DVIULC6-2M6
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
The DVIULC6-2M6 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a 6-μQFN (1.45x1.0) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. The rate stand-off voltage for the DVIULC6-2M6 is 5V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 17V and 5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 1035621-DVIULC6-2M6
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DVIULC6-2M6
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
DVIULC6-2M6 Price

DVIULC6-2M6 Datasheet
DVIULC6-2M6 Application

DVIULC6-2M6 Replacement
DVIULC6-2M6 Pdf

DVIULC6-2M6 Pinout
DVIULC6-2M6 Image

DVIULC6-2M6 Picture
DVIULC6-2M6 In Stock

DVIULC6-2M6 Distributor
DVIULC6-2M6 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 16KB FLASH 48VQFN
10
VARISTOR 430V 4.5KA DISC 14MM
5
IC REG LINEAR 8V 1A TO252-3
400
IC CHAN PROTECTOR OCTAL 20-SSOP
1
MOSFET N-CH 20V 1.2A SOT-23
300
CAP TANT 1000UF 6.3V 20% 2924
4311
IC EEPROM 8KBIT 400KHZ 8DIP
136

Top Sellers