Search
Filters

ESDA7P60-1U1M

Part No : ESDA7P60-1U1M
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 11.6VCL 1610
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
225+
$0.227
$51.075
525+
$0.192
$100.800
810+
$0.186
$150.660
1,115+
$0.180
$200.700
1,440+
$0.174
$250.560
1,915+
$0.157
$300.655
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,200 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 11.6V
Peak Pulse Current(Ippm) 60A (8/20μs)
Power Dissipation - Pd 700W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1610
Win Source Part Number 1037133-ESDA7P60-1U1M
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
The ESDA7P60-1U1M ,from STMicroelectronics, is a 700W Zener diodes, package in a 1610 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the ESDA7P60-1U1M is 5V volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 11.6V and 60A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 11.6V
Peak Pulse Current(Ippm) 60A (8/20μs)
Power Dissipation - Pd 700W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1610
Win Source Part Number 1037133-ESDA7P60-1U1M
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESDA7P60-1U1M
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
ESDA7P60-1U1M Price

ESDA7P60-1U1M Datasheet
ESDA7P60-1U1M Application

ESDA7P60-1U1M Replacement
ESDA7P60-1U1M Pdf

ESDA7P60-1U1M Pinout
ESDA7P60-1U1M Image

ESDA7P60-1U1M Picture
ESDA7P60-1U1M In Stock

ESDA7P60-1U1M Distributor
ESDA7P60-1U1M TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC FPGA 71 I/O 100TQFP
12
DUAL PORT NX1 1000BASET ETHER
118
IC INVERTER HEX 1INPUT 14SOIC
142
Microprocessor Supervisory Circuits
81
CONN HEADER BRD/BRD .5MM 30POS
32
CAP TANT 2.2UF 25V 20% 1410
2028

Top Sellers