Search
Filters

ESDAXLC5-1U2

Part No : ESDAXLC5-1U2
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODES 8VC 2.2A ST0201
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package ST0201
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 20W
Peak Pulse Current(Ippm) 2.2A
Max Clamping Voltage 8V
Minimum Breakdown Voltage 6.6V
STAND-OFF Voltage (Vwm) 3.6V
Unidirectional Channels 1
Type Zener
Status Active
Manufacturer STMicroelectronics
Categories Circuit Protection
Capacitance @ Frequency 0.7pF @ 3MHz
Win Source Part Number 1037157-ESDAXLC5-1U2
The ESDAXLC5-1U2 ,from STMicroelectronics, is a 20W Zener diodes, package in a ST0201 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the ESDAXLC5-1U2 is 3.6V volts. The minimum breakdown voltage is given for 6.6V. It can support the clamping voltage and peak pulse current of up to 8V and 2.2A , respectively.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package ST0201
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 20W
Peak Pulse Current(Ippm) 2.2A
Max Clamping Voltage 8V
Minimum Breakdown Voltage 6.6V
STAND-OFF Voltage (Vwm) 3.6V
Unidirectional Channels 1
Type Zener
Status Active
Manufacturer STMicroelectronics
Categories Circuit Protection
Capacitance @ Frequency 0.7pF @ 3MHz
Win Source Part Number 1037157-ESDAXLC5-1U2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESDAXLC5-1U2
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
ESDAXLC5-1U2 Price

ESDAXLC5-1U2 Datasheet
ESDAXLC5-1U2 Application

ESDAXLC5-1U2 Replacement
ESDAXLC5-1U2 Pdf

ESDAXLC5-1U2 Pinout
ESDAXLC5-1U2 Image

ESDAXLC5-1U2 Picture
ESDAXLC5-1U2 In Stock

ESDAXLC5-1U2 Distributor
ESDAXLC5-1U2 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC SELECTOR/MUX QD 2-1 16-SOIC
224
Remote 8-bit I/O expander for I2C-bus with interrupt
1826
IC MCU 8BIT 64KB FLASH 28QFN
159
IC DAC 12BIT I2C OCTAL 16MSOP
2