Search
Filters

HCF4527BEY

Part No : HCF4527BEY
Manufacturer : STMicroelectronics
Catalog : Logic - Specialty Logic
Description : IC MULTIPEXER BCD RATE 16-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,540 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type BCD Rate Multiplier
Supply Voltage 3 V to 20 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1042445-HCF4527BEY
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CD4089BE;  HCF4089BEY; HD14527BP; HCF4527BEY;  
STMicroelectronics HCF4527BEY is available at WIN SOURCE. Please review product page below for detailed information, including HCF4527BEY price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HCF4527BEY to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type BCD Rate Multiplier
Supply Voltage 3 V to 20 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1042445-HCF4527BEY
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CD4089BE;  HCF4089BEY; HD14527BP; HCF4527BEY;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCF4527BEY
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
HCF4527BEY Price

HCF4527BEY Datasheet
HCF4527BEY Application

HCF4527BEY Replacement
HCF4527BEY Pdf

HCF4527BEY Pinout
HCF4527BEY Image

HCF4527BEY Picture
HCF4527BEY In Stock

HCF4527BEY Distributor
HCF4527BEY Logic - Specialty Logic

Image
Mfr.Part No
Description
Stock
BOOST PROG 2.475A 16DSBGA
225
PLASTIC SILICON RECTIFIER(VOLTAGE 50 to 1000 Volts CURRENT - 2.0 Amperes)
30000
Isolated 1W Single Output DC/DC Converters
250
LONG CREEPAGE TYPE HIGH ISOLATION VOLTAGE 4-PIN PHOTOCOUPLER
842
Low Noise, Picoampere Bias Current, JFET Input Op Amp
171
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 1MB FLASH 64LQFP
730
DIODE ZENER 3.3V 3W SMB
3196

Top Sellers