Search
Filters

HSP051-4N10

Part No : HSP051-4N10
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 10VC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.778
€46.656
140+
€0.658
€92.106
215+
€0.638
€137.192
295+
€0.618
€182.399
380+
€0.599
€227.430
505+
€0.538
€271.791
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,764 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.4pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-uQFN (1.9x1)
Win Source Part Number 1044133-HSP051-4N10
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Family Name HSP051-4N10
Introduction Date July 11, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
SP0544TUTG;  ESD7484; IP4234CZ6;  
The HSP051-4N10 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a 10-uQFN (1.9x1) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI applicaition. It is rated over a -40°C to 150°C (TJ) temperature range. The rate stand-off voltage for the HSP051-4N10 is 5V volts. The minimum breakdown voltage is given for 4.5V. It can support the clamping voltage and peak pulse current of up to 10V and 1A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.4pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-uQFN (1.9x1)
Win Source Part Number 1044133-HSP051-4N10
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Family Name HSP051-4N10
Introduction Date July 11, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
SP0544TUTG;  ESD7484; IP4234CZ6;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HSP051-4N10
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
HSP051-4N10 Price

HSP051-4N10 Datasheet
HSP051-4N10 Application

HSP051-4N10 Replacement
HSP051-4N10 Pdf

HSP051-4N10 Pinout
HSP051-4N10 Image

HSP051-4N10 Picture
HSP051-4N10 In Stock

HSP051-4N10 Distributor
HSP051-4N10 TVS - Diodes

Image
Mfr.Part No
Description
Stock
5.2kVDC Isolated 1W DC/DC Converters | DC DC CONVERTER 12V 1W
1
DIODE ZENER 3.3V 1W DO214AC
469
8-BIT OTP/EPROM MCU WITH LCD DRIVER, EEPROM AND A/D CONVERTER
49
IC SWITCH HISIDE SMART 8DSO
875
DSL Line Driver with Power-Down
528
IC REG BUCK ADJ 3A SYNC
1000
DIODE ZENER 62V 250MW SOD882
1000
FILTER RC(PI) 100 OHM/60PF SMD
550