Search
Filters

L4931ABDT50-TR

Part No :
L4931ABDT50-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.25A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,508 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 1051214-L4931ABDT50-TR
Case / Package D-Pak
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 70dB to 55dB (120Hz to 10kHz)
Operating Supply Current 1mA to 6mA
Output Current 250mA
Dropout Voltage-Max 0.8V @ 250mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 20V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
STMicroelectronics L4931ABDT50-TR, 250mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.8V @ 250mA maximum drop voltage. The L4931ABDT50-TR is fully intergrated into a D-Pak package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 1051214-L4931ABDT50-TR
Case / Package D-Pak
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 70dB to 55dB (120Hz to 10kHz)
Operating Supply Current 1mA to 6mA
Output Current 250mA
Dropout Voltage-Max 0.8V @ 250mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 20V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L4931ABDT50-TR
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
L4931ABDT50-TR Price

L4931ABDT50-TR Datasheet
L4931ABDT50-TR Application

L4931ABDT50-TR Replacement
L4931ABDT50-TR Pdf

L4931ABDT50-TR Pinout
L4931ABDT50-TR Image

L4931ABDT50-TR Picture
L4931ABDT50-TR In Stock

L4931ABDT50-TR Distributor
L4931ABDT50-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
512K x 18, 256K x 32, 256K x 36 9Mb Synchronous Burst SRAMs
IC LED DRIVER CTRLR DIM 24TSSOP
104
High Current, 1 Form A, Solid State Relay (MOSFET) (600V/0.2A/16)
528
IC SWITCH DUAL SPDT 10UMAX
87

Top Sellers