Search
Filters

L78M09CP

Part No : L78M09CP
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 9V 0.5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,532 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1051375-L78M09CP
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
STMicroelectronics L78M09CP, 500mA Fixed REG LDO, offers a maximum input voltage of 35V, the L78M09CP is fully intergrated into a TO-220FP package, opreating at different temperatures from 0°C to 125°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1051375-L78M09CP
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L78M09CP
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
L78M09CP Price

L78M09CP Datasheet
L78M09CP Application

L78M09CP Replacement
L78M09CP Pdf

L78M09CP Pinout
L78M09CP Image

L78M09CP Picture
L78M09CP In Stock

L78M09CP Distributor
L78M09CP PMIC - Voltage Regulators - Linear

Top Sellers