Search
Filters

L7981A

Part No : L7981A
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : 3 A step-down switching regulator
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.056
$51.400
60+
$1.740
$104.400
90+
$1.687
$151.830
125+
$1.634
$204.250
160+
$1.582
$253.120
215+
$1.424
$306.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,640 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Output Voltage 0.6V
Output Voltage MAX 28V
Output Current 3A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSOP Exposed Pad
Win Source Part Number 1194623-L7981A
Manufacturer Homepage www.st.com
Family Name L7981
Introduction Date November 19, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT1376HVCS8#TR; LT1376HVCS8;   LT1376HVCS8-TR#PBF; 
STMicroelectronics L7981A is available at WIN SOURCE. Please review product page below for detailed information, including L7981A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for L7981A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Output Voltage 0.6V
Output Voltage MAX 28V
Output Current 3A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSOP Exposed Pad
Win Source Part Number 1194623-L7981A
Manufacturer Homepage www.st.com
Family Name L7981
Introduction Date November 19, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT1376HVCS8#TR; LT1376HVCS8;   LT1376HVCS8-TR#PBF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L7981A
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
L7981A Price

L7981A Datasheet
L7981A Application

L7981A Replacement
L7981A Pdf

L7981A Pinout
L7981A Image

L7981A Picture
L7981A In Stock

L7981A Distributor
L7981A PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 56HSOP
4
MOSFET N-CH 500V 58A TO-264
Dual,Low noise, 150mA LDO regulator
3000
FIXED IND 1.5UH 3.3A 65 MOHM SMD
400
IC SWITCH SPDT 2 OHM 8WDFN
64
IC EEPROM 8KBIT 1MHZ 8SSOP
71