Search
Filters

LD29150PT80

Part No : LD29150PT80
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 8V 1.5A PPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 1.5A
Operating Supply Current 180μA to 80mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 1052010-LD29150PT80
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
STMicroelectronics LD29150PT80, 1.5A Fixed REG LDO, offers a maximum input voltage of 14V, the LD29150PT80 is fully intergrated into a PPAK package, opreating at different temperatures from -40°C to 125°C, with 8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 1.5A
Operating Supply Current 180μA to 80mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 1052010-LD29150PT80
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD29150PT80
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
LD29150PT80 Price

LD29150PT80 Datasheet
LD29150PT80 Application

LD29150PT80 Replacement
LD29150PT80 Pdf

LD29150PT80 Pinout
LD29150PT80 Image

LD29150PT80 Picture
LD29150PT80 In Stock

LD29150PT80 Distributor
LD29150PT80 PMIC - Voltage Regulators - Linear

Top Sellers