Search
Filters

LD39300DT33-R

Part No : LD39300DT33-R
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 3A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 2.5mA
PSRR 65dB to 55dB (120Hz to 1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1052064-LD39300DT33-R
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
STMicroelectronics LD39300DT33-R, 3A Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.4V @ 3A maximum drop voltage. The LD39300DT33-R is fully intergrated into a D-Pak package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 2.5mA
PSRR 65dB to 55dB (120Hz to 1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1052064-LD39300DT33-R
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD39300DT33-R
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
LD39300DT33-R Price

LD39300DT33-R Datasheet
LD39300DT33-R Application

LD39300DT33-R Replacement
LD39300DT33-R Pdf

LD39300DT33-R Pinout
LD39300DT33-R Image

LD39300DT33-R Picture
LD39300DT33-R In Stock

LD39300DT33-R Distributor
LD39300DT33-R PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC DISPLYPRT 2:1 DIFF SW 50BGA
9
TRANS NPN PREBIAS/PNP 0.6W 6TSOP
4200
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
107
Precision High-Voltage Reference in SOT23
IC PC MAIN CLOCK CK505 64-TSSOP
200
FIXED IND 3.3UH 400MA 150 MOHM
200
Low-Voltage Single/Dual/Quad Comparators
39

Top Sellers