Search
Filters

LD39300PT-R

IC REG LDO ADJ 3A PPAK
Manufacturer: STMicroelectronics
rohs
Availability: 1 In Stock
STMicroelectronics LD39300PT-R, 3A Adjustable REG LDO, offers a maximum input voltage of 6V, with a 0.4V @ 3A maximum drop voltage. The LD39300PT-R is fully intergrated into a PPAK package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 2.5mA
PSRR 65dB to 55dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package PPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1052066-LD39300PT-R
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 2.5mA
PSRR 65dB to 55dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package PPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1052066-LD39300PT-R
LD39300PT-R Price

LD39300PT-R Datasheet
LD39300PT-R Application

LD39300PT-R Replacement
LD39300PT-R Pdf

LD39300PT-R Pinout
LD39300PT-R Image

LD39300PT-R Picture
LD39300PT-R In Stock

LD39300PT-R Distributor
LD39300PT-R PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 2.2MHZ 14DIP
14611
IC MCU 32BIT ROMLESS 388PBGA
6
FIXED IND 22UH 2.7A 50 MOHM SMD
630
HIGH-SPEED 4K x 16 DUAL-PORT STATIC RAM
5
MOSFET N-CH 200V 36A TDSON-8
196
IC FPGA 692 I/O 1152FCBGA
345
High Speed CMOS Logic Octal Transparent Latch, Three-State Output
1950
IC REG LDO ADJ 0.15A 8SOIC
2238