Search
Filters

LK115D33-TR

Part No : LK115D33-TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.1A 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
€0.457
€50.211
250+
€0.386
€96.541
390+
€0.375
€146.097
535+
€0.363
€194.232
685+
€0.352
€240.774
915+
€0.316
€289.016
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.17V @ 60mA (Typ)
Output Current 100mA
Operating Supply Current 500μA to 3mA
PSRR 79dB to 57dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1052575-LK115D33-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Quantity per package 2,500
STMicroelectronics LK115D33-TR, 100mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.17V @ 60mA (Typ) maximum drop voltage. The LK115D33-TR is fully intergrated into a 8-SO package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.17V @ 60mA (Typ)
Output Current 100mA
Operating Supply Current 500μA to 3mA
PSRR 79dB to 57dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1052575-LK115D33-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LK115D33-TR
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
LK115D33-TR Price

LK115D33-TR Datasheet
LK115D33-TR Application

LK115D33-TR Replacement
LK115D33-TR Pdf

LK115D33-TR Pinout
LK115D33-TR Image

LK115D33-TR Picture
LK115D33-TR In Stock

LK115D33-TR Distributor
LK115D33-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC GATE AND 4CH 2-INP 14-SO
460
High Voltage Schottky Rectifier
756
Digital Image Sensor
130
Surface Mount Multilayer Ceramic Chip Capacitors
20
IC OPAMP JFET 1.1MHZ 14SOIC
42
NTC THERMISTOR 15K OHM 5% 0805
29465
ADC 12BIT 1CH 50-200KSPS SOT23-6
2

Top Sellers