Search
Filters

LM258YDT

IC OPAMP GP 1.1MHZ 8SO
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 8,453 In Stock
Not enough quantity?
The LM258YDT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 8-SO package, mounted by SMD (SMT). The LM258YDT provides the temperature range of -40°C to 105°C , 20nA input bias current,0.6 V/μs slew rate, 1mV input offset voltage and 700μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Operating Supply Current 700μA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1053106-LM258YDT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Operating Supply Current 700μA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1053106-LM258YDT
LM258YDT Price

LM258YDT Datasheet
LM258YDT Application

LM258YDT Replacement
LM258YDT Pdf

LM258YDT Pinout
LM258YDT Image

LM258YDT Picture
LM258YDT In Stock

LM258YDT Distributor
LM258YDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FPGA 684 I/O 957FCBGA
3
SUPER BARRIER RECTIFIER 20A SBR®
640
CLOCK BUFFER SO-8
645
IC CPLD 64MC 7.5NS 44TQFP
19
CAP TANT 22UF 16V 10% 2413
1203
IC OP AMP GP 8-TSSOP
34905
12-BIT 4-CHANNEL SERIAL-OUTPUT SAMPLING ANALOG-TO-DIGITAL CONVERTER
72