Search
Filters

LM2903YPT

Part No : LM2903YPT
Manufacturer : STMicroelectronics
Catalog : Linear - Comparators
Description : IC VOLT COMPARATOR DUAL 8-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
295+
€0.164
€48.294
695+
€0.139
€96.377
1,075+
€0.135
€144.932
1,485+
€0.130
€193.057
1,910+
€0.126
€240.952
2,545+
€0.114
€289.199
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 24,574 pieces can ship immediately
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1053507-LM2903YPT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
STMicroelectronics LM2903YPT is available at WIN SOURCE. Please review product page below for detailed information, including LM2903YPT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM2903YPT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1053507-LM2903YPT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2903YPT
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
LM2903YPT Price

LM2903YPT Datasheet
LM2903YPT Application

LM2903YPT Replacement
LM2903YPT Pdf

LM2903YPT Pinout
LM2903YPT Image

LM2903YPT Picture
LM2903YPT In Stock

LM2903YPT Distributor
LM2903YPT Linear - Comparators

Image
Mfr.Part No
Description
Stock
2mm Double-Row Connector (Product Compliant to UL/CSA Standard)
1
SURGE PROT THYRIST 155V SLIC
596
IC REG MULT CONFIG INV ADJ 8SOIC
3420
COMPOUND TRANSISTOR
18750
SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
3300
IC COMP W/REF LOWPWR QUAD 16SOIC
210
TERM BLOCK PLUG 16POS STR 3.81MM
272

Top Sellers