The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LNBP8K7

Part No LNBP8K7
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB Supply and control voltage regulator
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
Pricing & Ordering $5.749 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.0490
$54.294
14+
$7.4250
$103.950
21+
$7.1930
$151.053
29+
$6.9610
$201.869
38+
$6.7290
$255.702
50+
$6.0330
$301.650
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,300 pieces
MOQ: 6 pcs
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
Manufacturer STMicroelectronics
Win Source Part Number 1202623-LNBP8K7
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited

Description

Introducing the LNBP8K7 from STMicroelectronics

The LNBP8K7 is a cutting-edge product from STMicroelectronics, designed to deliver exceptional performance for a variety of applications. This device is part of the company's renowned LNB power supply and control IC series, crafted with the needs of satellite receiver systems in mind. The LNBP8K7 stands out for its ability to provide a stable and reliable power source to the low noise block downconverters (LNB) used in satellite TV reception.

Robust Features and Design

The LNBP8K7 is built with a robust set of features that ensure its effectiveness in the demanding environments of satellite signal reception. It offers a wide range of output voltages, typically from 13V to 18V, which can be easily selected via the built-in I2C interface, making it highly adaptable to different LNB requirements. The device also incorporates a smart protection system that guards against overcurrent, overtemperature, and under-voltage conditions, ensuring the longevity and reliability of the system.

High Efficiency and Flexibility

Efficiency is a hallmark of the LNBP8K7, with its low power consumption and minimized heat dissipation. This makes it an ideal choice for energy-conscious applications, contributing to an overall reduction in the carbon footprint of the system. Additionally, the IC is designed to be flexible, supporting both analog and digital programming methods, which allows for seamless integration into various system architectures.

Seamless Integration and Environmental Compliance

The LNBP8K7 comes in a compact package, which makes it easy to integrate into existing designs without the need for significant board space. This IC is also compliant with the latest environmental regulations, including RoHS and WEEE, ensuring that it meets global standards for environmental responsibility.

Conclusion

With its combination of performance, efficiency, and flexibility, the LNBP8K7 from STMicroelectronics is an excellent choice for manufacturers and designers looking to enhance their satellite receiver systems. Its advanced features and compliance with environmental standards make it a forward-thinking solution for the ever-evolving electronics market.