Search
Filters

M24M01-RCS6TP/A

Part No : M24M01-RCS6TP/A
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 1MBIT 1MHZ 8WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,779 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WLCSP
Win Source Part Number 1064845-M24M01-RCS6TP/A
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The M24M01-RCS6TP/A, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-WLCSP. The M24M01-RCS6TP/A is a 1Mb (128K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WLCSP
Win Source Part Number 1064845-M24M01-RCS6TP/A
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M24M01-RCS6TP/A
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
M24M01-RCS6TP/A Price

M24M01-RCS6TP/A Datasheet
M24M01-RCS6TP/A Application

M24M01-RCS6TP/A Replacement
M24M01-RCS6TP/A Pdf

M24M01-RCS6TP/A Pinout
M24M01-RCS6TP/A Image

M24M01-RCS6TP/A Picture
M24M01-RCS6TP/A In Stock

M24M01-RCS6TP/A Distributor
M24M01-RCS6TP/A Memory

Image
Mfr.Part No
Description
Stock
IC GATE DVR LOSIDE DUAL 4A 8SOIC
68
.165 DOUBLE ROW TERMINAL ASSY
32
1A Low-Dropout Regulator with Reverse Current Protection
40
FILTER LC 36PF 220MHZ SMD
400
IEEE 1394-1995 High-Speed Serial-Bus Link-Layer Controller
100
ANALOGMULTIPLEXER/DEMULTIPLEXER: SINGLE8CHANNEL, DUAL 4CHANNEL, TRIPLE2CHANNEL
200

Top Sellers