Search
Filters

M27C1001-70B1

Part No : M27C1001-70B1
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC OTP 1MBIT 70NS 32DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,379 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PDIP
Win Source Part Number 1064923-M27C1001-70B1
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The M27C1001-70B1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 32-PDIP. The M27C1001-70B1 is a 1Mb (128K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PDIP
Win Source Part Number 1064923-M27C1001-70B1
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M27C1001-70B1
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
M27C1001-70B1 Price

M27C1001-70B1 Datasheet
M27C1001-70B1 Application

M27C1001-70B1 Replacement
M27C1001-70B1 Pdf

M27C1001-70B1 Pinout
M27C1001-70B1 Image

M27C1001-70B1 Picture
M27C1001-70B1 In Stock

M27C1001-70B1 Distributor
M27C1001-70B1 Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 1.5A TO263-5
80
16 Megabit (2048K x 8-bit / 1024K x 16-bit) Flash Memory With 4Kbytes Uniform Sector, CMOS 1.8 Volt-only
11
ELECTRONIC COMPONENT OPTO
2659

Top Sellers