Search
Filters

M27C256B-12F6

256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Manufacturer: STMicroelectronics
rohs
Availability: 2,196 In Stock
STMicroelectronics M27C256B-12F6 is available at WIN SOURCE. Please review product page below for detailed information, including M27C256B-12F6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for M27C256B-12F6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 1210121-M27C256B-12F6
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 1210121-M27C256B-12F6
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
M27C256B-12F6 Price

M27C256B-12F6 Datasheet
M27C256B-12F6 Application

M27C256B-12F6 Replacement
M27C256B-12F6 Pdf

M27C256B-12F6 Pinout
M27C256B-12F6 Image

M27C256B-12F6 Picture
M27C256B-12F6 In Stock

M27C256B-12F6 Distributor
M27C256B-12F6 Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 75A TO-220AB
1810
MOSFET N-CH 55V 75A TO-247
178
12-Bit, 105 MSPS/125 MSPS, IF Sampling ADC
344
1.85mm by 1.85mm (.073 by .073) Pitch 2-Pair GbX® Backplane Connector System, Power Module, 4 Circuits, 1.27μm (50μ) Gold (Au)
2
FAST BOOT BLOCK FLASH MEMORY FAMILY 8 AND 16 MBIT
166
IC SELECTOR/MUX QUAD 2-1 16-SOIC
4274