Search
Filters

M74HC14TTR

Part No : M74HC14TTR
Manufacturer : STMicroelectronics
Catalog : Logic - Gates and Inverters
Description : IC HEX SCHMITT INVERTER 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
625+
€0.077
€48.150
1,475+
€0.066
€96.589
2,275+
€0.064
€144.594
3,125+
€0.062
€192.600
4,035+
€0.060
€240.914
5,360+
€0.054
€289.054
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,594 pieces can ship immediately
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 67 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1065323-M74HC14TTR
Dimension 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Logic Level - High 1.5 V to 4.2 V
Logic Level - Low 0.3 V to 1.5 V
Current - Output High, Low 5.2mA, 5.2mA
Current - Quiescent (Max) 1μA
Supply Voltage - Operating 2 V to 6 V
Features Schmitt Trigger
Number of Inputs 6
Number of Circuits 6
Logic Type Inverter
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
The STMicroelectronics M74HC14TTR provides 6 independent Inverter, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of M74HC14TTR is 21ns @ 6V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 67 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1065323-M74HC14TTR
Dimension 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Logic Level - High 1.5 V to 4.2 V
Logic Level - Low 0.3 V to 1.5 V
Current - Output High, Low 5.2mA, 5.2mA
Current - Quiescent (Max) 1μA
Supply Voltage - Operating 2 V to 6 V
Features Schmitt Trigger
Number of Inputs 6
Number of Circuits 6
Logic Type Inverter
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M74HC14TTR
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
M74HC14TTR Price

M74HC14TTR Datasheet
M74HC14TTR Application

M74HC14TTR Replacement
M74HC14TTR Pdf

M74HC14TTR Pinout
M74HC14TTR Image

M74HC14TTR Picture
M74HC14TTR In Stock

M74HC14TTR Distributor
M74HC14TTR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
LOW VOLTAGE OCTAL D-TYPE FLIP-FLOP WITH 5V TOLERANT INPUTS AND OUTPUTS
1518
IC 4.55V SUPPLY MONITOR SOT23-5
1012
CMC 300MA 2LN 120 OHM SMD
680
NPN Silicon Transistor (Audio power amplifier application)
89
IC REG SWTCHD CAP INV 25MA SOT23
383
IC EEPROM 64KBIT 400KHZ 8SOP-J
185

Top Sellers