Search
Filters

M93C76-RDW6TP

Part No : M93C76-RDW6TP
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 8KBIT 1MHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,940 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8, 512 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1065423-M93C76-RDW6TP
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The M93C76-RDW6TP, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-TSSOP. The M93C76-RDW6TP is a 8Kb (1K x 8, 512 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8, 512 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1065423-M93C76-RDW6TP
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M93C76-RDW6TP
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
M93C76-RDW6TP Price

M93C76-RDW6TP Datasheet
M93C76-RDW6TP Application

M93C76-RDW6TP Replacement
M93C76-RDW6TP Pdf

M93C76-RDW6TP Pinout
M93C76-RDW6TP Image

M93C76-RDW6TP Picture
M93C76-RDW6TP In Stock

M93C76-RDW6TP Distributor
M93C76-RDW6TP Memory

Image
Mfr.Part No
Description
Stock
EMIFIL (Inductor type) Chip Ferrite Bead BLM15B Series (0402 Size)
330000
Three-quadrant triacs high commutation
3
EZ-USB AT2? USB 2.0 To ATA/ATAPI Bridge
864
CAP TANT 2.2UF 10% 50V 2917
50
Digitally Programmable Delay Generator
91
IC MCU 8K USB LS PERIPH 48SSOP
87

Top Sellers