Search
Filters

M93S46-WMN6P

Part No : M93S46-WMN6P
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 1KBIT 2MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,385 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1065426-M93S46-WMN6P
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The M93S46-WMN6P, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-SO. The M93S46-WMN6P is a 1Kb (64 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1065426-M93S46-WMN6P
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M93S46-WMN6P
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
M93S46-WMN6P Price

M93S46-WMN6P Datasheet
M93S46-WMN6P Application

M93S46-WMN6P Replacement
M93S46-WMN6P Pdf

M93S46-WMN6P Pinout
M93S46-WMN6P Image

M93S46-WMN6P Picture
M93S46-WMN6P In Stock

M93S46-WMN6P Distributor
M93S46-WMN6P Memory

Image
Mfr.Part No
Description
Stock
Dual 5V and 3.3V uP Power Supply Supervisors w/Manual Reset
537
NetPHY 4LP Low Power Quad 10/100-TX/FX Ethernet Transceiver
30
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
6
CAP TANT 10UF 35V 10% RADIAL
100

Top Sellers